Manufacturer: Microsemi Corporation
Win Source Part Number: 036133-UPS5817E3/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite 1 (DO216-AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers Schottky
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 036133-UPS5817E3/TR7 | UPS5817E3/TR7 |
| Product Name | Diodes, Rectifiers - Single - UPS5817E3/TR7 | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |