Microsemi Corp. Schottky 5A 40V Diode and Rectifier UPS540E3

Description
DIODE SCHOTTKY 5A 40V POWERMITE3 Product overview: UPS540E3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS540E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 5A 40V POWERMITE3 Product overview: UPS540E3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS540E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 40V Diode and Rectifier - 280-UPS540E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 40V Diode and Rectifier
280-UPS540E3
Schottky 5A 40V Diode and Rectifier 280-UPS540E3
DIODE SCHOTTKY 5A 40V POWERMITE3 Product overview: UPS540E3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS540E3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 5A 40V POWERMITE3 Product overview: UPS540E3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS540E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UPS540E3 - 1278087-UPS540E3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS540E3
1278087-UPS540E3
Diodes, Rectifiers - Single - UPS540E3 1278087-UPS540E3
Manufacturer: Microsemi Corporation Win Source Part Number: 1278087-UPS540E3 Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1278087-UPS540E3
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-UPS540E3 1278087-UPS540E3
Product Name Schottky 5A 40V Diode and Rectifier Diodes, Rectifiers - Single - UPS540E3
Package Cut Tape
Unlock Full Specs
to access all available technical data