Manufacturer: Microsemi Corporation
Win Source Part Number: 036132-UPS540E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 540mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 036132-UPS540E3/TR13 |
| Product Name | Diodes, Rectifiers - Single - UPS540E3/TR13 |
| Life Cycle Stage | Active |