Microsemi Corp. Diodes, Rectifiers - Single - UPS120E/TR7 UPS120E/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1116667-UPS120E/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1116667-UPS120E/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPS120E/TR7 - 1116667-UPS120E/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS120E/TR7
1116667-UPS120E/TR7
Diodes, Rectifiers - Single - UPS120E/TR7 1116667-UPS120E/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 1116667-UPS120E/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 400μA @ 20V Capacitance @ Vr, F: 80pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1116667-UPS120E/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Capacitance @ Vr, F: 80pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
UPS120E/TR7
Schottky Diodes & Rectifiers UPS120E/TR7
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1116667-UPS120E/TR7 UPS120E/TR7
Product Name Diodes, Rectifiers - Single - UPS120E/TR7 Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-05-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
Schottky Diode and Rectifier - 280-30WQ06FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
2 suppliers