Microsemi Corp. Diodes, Rectifiers - Single - UPS1040E3/TR13 UPS1040E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097866-UPS1040E3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097866-UPS1040E3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPS1040E3/TR13 - 097866-UPS1040E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS1040E3/TR13
097866-UPS1040E3/TR13
Diodes, Rectifiers - Single - UPS1040E3/TR13 097866-UPS1040E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 097866-UPS1040E3/TR1 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: Powermite 3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive Quantity per package: 5k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 097866-UPS1040E3/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A
Current - Reverse Leakage @ Vr: 300μA @ 35V
Capacitance @ Vr, F: 700pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: Powermite 3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
UPS1040E3/TR13
Schottky Diodes & Rectifiers UPS1040E3/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 097866-UPS1040E3/TR13 UPS1040E3/TR13
Product Name Diodes, Rectifiers - Single - UPS1040E3/TR13 Schottky Diodes & Rectifiers
Package POWERMITE 3; Powermite 3 POWERMITE3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package K-Pack(S)
VF 0.9000 volts
View Details
Single Diodes - 1727-BAS70WFTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers