Microsemi Corp. Diodes, Rectifiers - Single - UPS1040/TR13 UPS1040/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798906-UPS1040/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-216AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: UPS1040 Categories: Discrete Semiconductor Products Manufacturer Package: Powermite Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): UPS1040; UPS1040E3; UPS1040E3TR13 ; Introduction Date: June 26, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798906-UPS1040/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-216AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: UPS1040 Categories: Discrete Semiconductor Products Manufacturer Package: Powermite Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): UPS1040; UPS1040E3; UPS1040E3TR13 ; Introduction Date: June 26, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPS1040/TR13 - 798906-UPS1040/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS1040/TR13
798906-UPS1040/TR13
Diodes, Rectifiers - Single - UPS1040/TR13 798906-UPS1040/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 798906-UPS1040/TR13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-216AA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 300μA @ 35V Capacitance @ Vr, F: 700pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Family Name: UPS1040 Categories: Discrete Semiconductor Products Manufacturer Package: Powermite Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): UPS1040; UPS1040E3; UPS1040E3TR13 ; Introduction Date: June 26, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 798906-UPS1040/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-216AA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 300μA @ 35V
Capacitance @ Vr, F: 700pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: UPS1040
Categories: Discrete Semiconductor Products
Manufacturer Package: Powermite
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): UPS1040; UPS1040E3; UPS1040E3TR13 ;
Introduction Date: June 26, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
UPS1040/TR13
Schottky Diodes & Rectifiers UPS1040/TR13
Schottky Diodes & Rectifiers Schottky

Schottky Diodes & Rectifiers Schottky

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 798906-UPS1040/TR13 UPS1040/TR13
Product Name Diodes, Rectifiers - Single - UPS1040/TR13 Schottky Diodes & Rectifiers
VF 0.4900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548804P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details
RF Diodes - SMS7630-011 - 1252165-SMS7630-011 - Win Source Electronics
View Details
2 suppliers
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Package Lead-1
IF 600 mA
IFSM 25 amps
View Details