Microsemi Corp. Diodes, Rectifiers - Single - UPR60E3/TR7 UPR60E3/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106552-UPR60E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106552-UPR60E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPR60E3/TR7 - 106552-UPR60E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPR60E3/TR7
106552-UPR60E3/TR7
Diodes, Rectifiers - Single - UPR60E3/TR7 106552-UPR60E3/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 106552-UPR60E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Powermite Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 106552-UPR60E3/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Powermite
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 106552-UPR60E3/TR7
Product Name Diodes, Rectifiers - Single - UPR60E3/TR7
Diode Type Standard
VF 1.6 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5618US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details