Microsemi Corp. Diodes, Rectifiers - Single - UPR5E3/TR7 UPR5E3/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097293-UPR5E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097293-UPR5E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPR5E3/TR7 - 097293-UPR5E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPR5E3/TR7
097293-UPR5E3/TR7
Diodes, Rectifiers - Single - UPR5E3/TR7 097293-UPR5E3/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 097293-UPR5E3/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 097293-UPR5E3/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 2μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-216
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UPR5E3/TR7
Rectifiers UPR5E3/TR7
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 097293-UPR5E3/TR7 UPR5E3/TR7
Product Name Diodes, Rectifiers - Single - UPR5E3/TR7 Rectifiers
Diode Type Standard
VF 0.9750 volts
VR 50 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Schottky barrier double diodes - BAT120A-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details