Microsemi Corp. Diodes, Rectifiers - Single - UPR5/TR7 UPR5/TR7

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 052561-UPR5/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 052561-UPR5/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UPR5/TR7 - 052561-UPR5/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPR5/TR7
052561-UPR5/TR7
Diodes, Rectifiers - Single - UPR5/TR7 052561-UPR5/TR7
Manufacturer: Microsemi Corporation Win Source Part Number: 052561-UPR5/TR7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2.5A Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 2μA @ 50V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-216 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 052561-UPR5/TR7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2.5A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 2μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-216
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UPR5/TR7
Rectifiers UPR5/TR7
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 052561-UPR5/TR7 UPR5/TR7
Product Name Diodes, Rectifiers - Single - UPR5/TR7 Rectifiers
Diode Type Standard
VF 0.9750 volts
VR 50 volts
IR 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 40 volts
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers