Manufacturer: Microsemi Corporation
Win Source Part Number: 814328-UMIL3B
Packaging: Bulk
Mounting Style: Stud Mount
Power - Max: 11W
Gain: 13dB
Frequency - Transition: 225MHz ~ 400MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: 55FT
Temperature Range - Operating: 150°C
Manufacturer Package: 55FT
Current - Collector (Ic) (Maximum): 700mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Min) at Ic, Vce: 10 at 100A, 5V
RF TRANS 30V 400MHZ 55FT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 814328-UMIL3B | UMIL3B |
| Product Name | TRANSISTORS - RF Transistors (BJT) - UMIL3B | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |