MICROSEMI CORP.
UFT7150 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Microsemi Corp.
Discrete Semiconductor Products - Diodes - Rectifiers
UFT7150
Description
DIODE MODULE GP 500V 35A
-
Acme Chip Technology Co., Limited
Description
DIODE MODULE GP 500V 35A
Suppliers
Discrete Semiconductor Products - Diodes - Rectifiers
UFT7150
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
UFT7150 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Rectifiers |
|
Life Cycle Stage
|
Removed
|
Unlock Full Specs
to access all available technical data
Similar Products
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details
Rectifier Configuration / Technology
Schottky
Package
SOT363; Sot-363 (sc-88)
RoHS Compliant
RoHS
View Details
Voltage Multipliers, Inc.
Package
Slim Pack
Life Cycle Stage
Maturity
IO
3.30E-4 to 5.00E-4 amps
View Details