Microsemi Corp. Diodes, Rectifiers - Single - UFS580JE3/TR13 UFS580JE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798784-UFS580JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Family Name: UFS580J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): HFM507; CMR5U-08 TR13 PBFREE; FM506-T; HFM507-T; Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798784-UFS580JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Family Name: UFS580J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): HFM507; CMR5U-08 TR13 PBFREE; FM506-T; HFM507-T; Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UFS580JE3/TR13 - 798784-UFS580JE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UFS580JE3/TR13
798784-UFS580JE3/TR13
Diodes, Rectifiers - Single - UFS580JE3/TR13 798784-UFS580JE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 798784-UFS580JE3/TR1 3 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AB, SMC Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 800V Operating Temperature - Junction: -55°C ~ 175°C Family Name: UFS580J Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AB Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): HFM507; CMR5U-08 TR13 PBFREE; FM506-T; HFM507-T; Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 798784-UFS580JE3/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AB, SMC
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: UFS580J
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AB
Voltage - Forward (Vf) (Maximum) @ If: 1.35V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): HFM507; CMR5U-08 TR13 PBFREE; FM506-T; HFM507-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 798784-UFS580JE3/TR13
Product Name Diodes, Rectifiers - Single - UFS580JE3/TR13
Diode Type Standard
VF 1.35 volts
VR 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode and Rectifier - 284-SMS3922-004 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
2 suppliers