Microsemi Corp. 200V 1A Diode and Rectifier UFS120JE3

Description
DIODE GEN PURP 200V 1A DO214BA Product overview: UFS120JE3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS120JE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 1A DO214BA Product overview: UFS120JE3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS120JE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-UFS120JE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-UFS120JE3
200V 1A Diode and Rectifier 280-UFS120JE3
DIODE GEN PURP 200V 1A DO214BA Product overview: UFS120JE3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS120JE3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214BA Product overview: UFS120JE3 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UFS120JE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UFS120JE3 - 052697-UFS120JE3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UFS120JE3
052697-UFS120JE3
Diodes, Rectifiers - Single - UFS120JE3 052697-UFS120JE3
Manufacturer: Microsemi Corporation Win Source Part Number: 052697-UFS120JE3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 052697-UFS120JE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-UFS120JE3 052697-UFS120JE3
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - UFS120JE3
Package Reel - TR
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 0.9500 volts
Unlock Full Specs
to access all available technical data