Manufacturer: Microsemi Corporation
Win Source Part Number: 1040041-UFR3020
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Capacitance @ Vr, F: 140pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-4
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1040041-UFR3020 | UFR3020 |
| Product Name | Diodes, Rectifiers - Single - UFR3020 | Rectifiers |
| Diode Type | Standard | |
| VF | 0.9750 volts | |
| VR | 200 volts | |
| IR | 0.0150 mA |