Manufacturer: Microsemi Corporation
Win Source Part Number: 1276811-UES1305
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 3A
Current - Reverse Leakage at Vr: 20μA at 300V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1276811-UES1305 | UES1305 |
| Product Name | Diodes, Rectifiers - Single - UES1305 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.25 volts | |
| VR | 300 volts |