Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3845ADM-TR UC3845ADM-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 035700-UC3845ADM-TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 035700-UC3845ADM-TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3845ADM-TR - 035700-UC3845ADM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3845ADM-TR
035700-UC3845ADM-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3845ADM-TR 035700-UC3845ADM-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 035700-UC3845ADM-TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Supply Voltage - Operating: 7.6 V to 30 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 035700-UC3845ADM-TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 7.6 V to 30 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 035700-UC3845ADM-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC3845ADM-TR
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680603VEA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details