Microsemi Corp. Integrated Circuits(ICs) UC3844AD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 056101-UC3844AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 056101-UC3844AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 056101-UC3844AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
056101-UC3844AD
Integrated Circuits(ICs) 056101-UC3844AD
Manufacturer: Microsemi Corporation Win Source Part Number: 056101-UC3844AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 056101-UC3844AD
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 2500
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost Buck Flyback Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 056101-UC3844AD
Product Name Integrated Circuits(ICs)
Package Type SOIC; Other; 14-SOIC (0.154" 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details