Manufacturer: Microsemi Corporation
Win Source Part Number: 004674-UC3843ADM-TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Output Type: Transistor Driver
Operating Supply Voltage: 7.6 V ~ 30 V
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004674-UC3843ADM-TR |
| Product Name | Integrated Circuits(ICs) |