Manufacturer: Microsemi Corporation
Win Source Part Number: 004672-UC3842ADM-TR
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Tube
Mounting Style: Surface Mount
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004672-UC3842ADM-TR |
| Product Name | Integrated Circuits(ICs) |