Microsemi Corp. Integrated Circuits(ICs) UC2845AD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 054180-UC2845AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Output Type: Transistor Driver Operating Supply Voltage: 7.6 V ~ 30 V Function: Step-Up Step-Down Topology: Buck Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 054180-UC2845AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Output Type: Transistor Driver Operating Supply Voltage: 7.6 V ~ 30 V Function: Step-Up Step-Down Topology: Buck Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 054180-UC2845AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
054180-UC2845AD
Integrated Circuits(ICs) 054180-UC2845AD
Manufacturer: Microsemi Corporation Win Source Part Number: 054180-UC2845AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Output Type: Transistor Driver Operating Supply Voltage: 7.6 V ~ 30 V Function: Step-Up Step-Down Topology: Buck Boost Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 054180-UC2845AD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Manufacturer Device Package: 14-SOIC
Standard Package: 2500
Output Type: Transistor Driver
Operating Supply Voltage: 7.6 V ~ 30 V
Function: Step-Up Step-Down
Topology: Buck Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 054180-UC2845AD
Product Name Integrated Circuits(ICs)
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details