Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AM UC2844AM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048423-UC2844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 048423-UC2844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AM - 048423-UC2844AM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AM
048423-UC2844AM
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AM 048423-UC2844AM
Manufacturer: Microsemi Corporation Win Source Part Number: 048423-UC2844AM Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 48% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-CDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 048423-UC2844AM
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-CDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - UC2844AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UC2844AM
DC DC Switching Controllers UC2844AM
Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP

Boost, Buck, Flyback, Forward Regulator Positive, Isolation Capable Output Step-Up, Step-Down DC-DC Controller IC 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 048423-UC2844AM UC2844AM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2844AM DC DC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type DIP; Other; 8-CDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Internal Current Limit; Frequency Control
fsw 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333338P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers