Microsemi Corp. PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADM UC2842ADM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1275748-UC2842ADM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: UC2842A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): L6668; L6591TR; MAX17028GTJ+G1D; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1275748-UC2842ADM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: UC2842A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): L6668; L6591TR; MAX17028GTJ+G1D; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADM - 1275748-UC2842ADM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADM
1275748-UC2842ADM
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADM 1275748-UC2842ADM
Manufacturer: Microsemi Corporation Win Source Part Number: 1275748-UC2842ADM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 10 V ~ 30 V Family Name: UC2842A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): L6668; L6591TR; MAX17028GTJ+G1D; Introduction Date: June 18, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1275748-UC2842ADM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 10 V ~ 30 V
Family Name: UC2842A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): L6668; L6591TR; MAX17028GTJ+G1D;
Introduction Date: June 18, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1275748-UC2842ADM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC2842ADM
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365L - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 20 volts
Output Power 22 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details