Microsemi Corp. Integrated Circuits(ICs) UC2842AD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 083622-UC2842AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 083622-UC2842AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083622-UC2842AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083622-UC2842AD
Integrated Circuits(ICs) 083622-UC2842AD
Manufacturer: Microsemi Corporation Win Source Part Number: 083622-UC2842AD Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 2500 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 30 V Output Isolation: Isolated Internal Switch(s): No Topology: Boost Buck Flyback Forward Voltage - Start Up: 16V Duty Cycle: 96% Frequency - Switching: 500kHz Fault Protection: Current Limiting Control Features: Frequency Control Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 083622-UC2842AD
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 2500
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 10 V ~ 30 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost Buck Flyback Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083622-UC2842AD
Product Name Integrated Circuits(ICs)
Package Type SOIC; Other; 14-SOIC (0.154" 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220373 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Dfn3030
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details