Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1845AY UC1845AY

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798640-UC1845AY Series: Military, MIL-STD-883B Operating Temperature Range: -55°C ~ 125°C (TA) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC1845A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): UC3842D; TL2843BQDRQ1; L6668TR; E-UC2842BD1013TR; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 798640-UC1845AY Series: Military, MIL-STD-883B Operating Temperature Range: -55°C ~ 125°C (TA) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC1845A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): UC3842D; TL2843BQDRQ1; L6668TR; E-UC2842BD1013TR; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1845AY - 798640-UC1845AY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1845AY
798640-UC1845AY
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1845AY 798640-UC1845AY
Manufacturer: Microsemi Corporation Win Source Part Number: 798640-UC1845AY Series: Military, MIL-STD-883B Operating Temperature Range: -55°C ~ 125°C (TA) Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 500kHz Supply Voltage: 7.6 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: UC1845A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): UC3842D; TL2843BQDRQ1; L6668TR; E-UC2842BD1013TR; Introduction Date: June 18, 1997 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Microsemi Corporation
Win Source Part Number: 798640-UC1845AY
Series: Military, MIL-STD-883B
Operating Temperature Range: -55°C ~ 125°C (TA)
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 500kHz
Supply Voltage: 7.6 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UC1845A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): UC3842D; TL2843BQDRQ1; L6668TR; E-UC2842BD1013TR;
Introduction Date: June 18, 1997
ECCN: EAR99
Country of Origin: Thailand
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 798640-UC1845AY
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1845AY
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551501VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-131-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers