Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors TAN300

Description
Win Source Part Number: 1356902-TAN300 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microsemi Corporation Package: Bulk Product Status: Obsolete Package / Case: 55KT Supplier Device Package: 55KT Mounting Type: Chassis Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 20A Voltage - Collector Emitter Breakdown (Max): 65V DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1mA, 5V Frequency - Transition: 960MHz ~ 1.215GHz Power - Max: 1166W Gain: 6.6dB
Request a Quote Datasheet
Description
Win Source Part Number: 1356902-TAN300 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microsemi Corporation Package: Bulk Product Status: Obsolete Package / Case: 55KT Supplier Device Package: 55KT Mounting Type: Chassis Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 20A Voltage - Collector Emitter Breakdown (Max): 65V DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1mA, 5V Frequency - Transition: 960MHz ~ 1.215GHz Power - Max: 1166W Gain: 6.6dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors - 1356902-TAN300 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
1356902-TAN300
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors 1356902-TAN300
Win Source Part Number: 1356902-TAN300 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 200°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Microsemi Corporation Package: Bulk Product Status: Obsolete Package / Case: 55KT Supplier Device Package: 55KT Mounting Type: Chassis Mount HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 20A Voltage - Collector Emitter Breakdown (Max): 65V DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1mA, 5V Frequency - Transition: 960MHz ~ 1.215GHz Power - Max: 1166W Gain: 6.6dB

Win Source Part Number: 1356902-TAN300
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Temperature Range - Operating: 200°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Microsemi Corporation
Package: Bulk
Product Status: Obsolete
Package / Case: 55KT
Supplier Device Package: 55KT
Mounting Type: Chassis Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 20A
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1mA, 5V
Frequency - Transition: 960MHz ~ 1.215GHz
Power - Max: 1166W
Gain: 6.6dB

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TAN300
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TAN300
RF TRANS NPN 65V 1.215GHZ 55KT

RF TRANS NPN 65V 1.215GHZ 55KT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 1356902-TAN300 TAN300
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3
TJ 200 C (392 F)
Power Gain 6.6 dB
Unlock Full Specs
to access all available technical data