Microsemi Corp. 18V 0.4A SOIC Bipolar Transistor SRF4427

Description
Trans GP BJT 18V 0.4A 8-Pin SOIC T/R Product overview: SRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.4A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 0.4A, SOIC, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SRF4427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT 18V 0.4A 8-Pin SOIC T/R Product overview: SRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.4A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 0.4A, SOIC, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SRF4427 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 0.4A SOIC Bipolar Transistor
283-SRF4427
18V 0.4A SOIC Bipolar Transistor 283-SRF4427
Trans GP BJT 18V 0.4A 8-Pin SOIC T/R Product overview: SRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.4A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 0.4A, SOIC, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SRF4427 can be used for catalog matching and distributor lookup.

Trans GP BJT 18V 0.4A 8-Pin SOIC T/R Product overview: SRF4427 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.4A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 0.4A, SOIC, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-SRF4427 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1278696-SRF4427 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1278696-SRF4427
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1278696-SRF4427
Win Source Part Number: 1278696-SRF4427 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.5W Voltage - Collector Emitter Breakdown (Max): 18V Current - Collector (Ic) (Max): 400mA Gain: 17dB ~ 18dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 150mA, 5V Frequency - Transition: 1.3GHz Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Microsemi Corporation Other Names: SRF4427,150-SRF4427T R Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1278696-SRF4427
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.5W
Voltage - Collector Emitter Breakdown (Max): 18V
Current - Collector (Ic) (Max): 400mA
Gain: 17dB ~ 18dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 150mA, 5V
Frequency - Transition: 1.3GHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: SRF4427,150-SRF4427TR
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SRF4427 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SRF4427
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SRF4427
RF TRANS NPN 18V 1.3GHZ 8SO

RF TRANS NPN 18V 1.3GHZ 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-SRF4427 1278696-SRF4427 SRF4427
Product Name 18V 0.4A SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 400 milliamps
VCEO 18 volts 18 volts
VCBO 36 volts
PD 1500 milliwatts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data