Manufacturer: Microsemi Corporation
Win Source Part Number: 807783-SMLJ24CAE3/TR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 77.2A
Power - Peak Pulse: 300W
Power Line Protection: No
Supplier Device Package: DO-214AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.9V
Part Number Series: SMLJ24
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 807783-SMLJ24CAE3/TR13 |
| Product Name | TVS - TVS - Diodes - SMLJ24CAE3/TR13 |
| Peak Pulse Power | 300 watts |