Manufacturer: Microsemi Corporation
Win Source Part Number: 794705-SMDB15C/TR7
Series: TVSarray
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 15V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Family Name: SMDB15C
Categories: Circuit Protection
Minimum Breakdown Voltage: 16.7V
Manufacturer Package: 8-SO
Maximum Clamping Voltage: 24V
Alternative Parts (Cross-Reference): SMDA15C; SMDB15C; NUP4000DR2G; SMDB12C;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794705-SMDB15C/TR7 |
| Product Name | TVS - TVS - Diodes - SMDB15C/TR7 |
| Peak Pulse Power | 300 watts |