Win Source Part Number: 1298773-SMDA24-6
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 55V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 88pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SMDA24-6MS,150-SMDA2
Base Product Number: SMDA24
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298773-SMDA24-6 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) |
| Peak Pulse Power | 300 watts |
| VC | 55 volts |