Microsemi Corp. TVS - TVS - Diodes - SMDA12C/TR7TR SMDA12C/TR7TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 868140-SMDA12C/TR7TR Series: TVSarray™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SMDA Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIV E, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, SMDA12C/TR7TRINACTIV E
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 868140-SMDA12C/TR7TR Series: TVSarray™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SMDA Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIV E, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, SMDA12C/TR7TRINACTIV E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMDA12C/TR7TR - 868140-SMDA12C/TR7TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA12C/TR7TR
868140-SMDA12C/TR7TR
TVS - TVS - Diodes - SMDA12C/TR7TR 868140-SMDA12C/TR7TR
Manufacturer: Microsemi Corporation Win Source Part Number: 868140-SMDA12C/TR7TR Series: TVSarray™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SMDA Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIV E, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, SMDA12C/TR7TRINACTIV E

Manufacturer: Microsemi Corporation
Win Source Part Number: 868140-SMDA12C/TR7TR
Series: TVSarray™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMDA
Categories: Circuit Protection
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIVE, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, SMDA12C/TR7TRINACTIVE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 868140-SMDA12C/TR7TR
Product Name TVS - TVS - Diodes - SMDA12C/TR7TR
Package 8-SO
Unlock Full Specs
to access all available technical data