Microsemi Corp. 3.3V 9V TVS Protection Diode SMDA03-6E3

Description
TVS DIODE 3.3V 9V 8SO Product overview: SMDA03-6E3 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3V 9V 8SO Product overview: SMDA03-6E3 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 9V TVS Protection Diode
144-SMDA03-6E3
3.3V 9V TVS Protection Diode 144-SMDA03-6E3
TVS DIODE 3.3V 9V 8SO Product overview: SMDA03-6E3 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6E3 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3V 9V 8SO Product overview: SMDA03-6E3 from Microsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA03-6E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298775-SMDA03-6E3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298775-SMDA03-6E3
Circuit Protection - TVS - Diodes 1298775-SMDA03-6E3
Win Source Part Number: 1298775-SMDA03-6E3 Category: Circuit Protection>TVS - Diodes Series: TVSarray™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 6 Voltage - Reverse Standoff (Typ): 3.3V Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 9V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SMDA03-6E3DKR,SM DA03-6E3MSCT,150-SMD A03-6E3TR,SMDA03-6E3 MSTR,SMDA03-6E3MSTR, SMDA03-6E3MSCTR,SMDA 03-6E3MSDKR,SMDA03-6 E3MSDKR,SMDA03-6EMSC T,SMDA036E3,150-SMDA 03-6E3CT,SMDA03-6E3M SCT,SMDA03-6E3MSTRR, SMDA03-6EMSTR Base Product Number: SMDA

Win Source Part Number: 1298775-SMDA03-6E3
Category: Circuit Protection>TVS - Diodes
Series: TVSarray™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 3.3V
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 9V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-SMDA03-6E3DKR,SMDA03-6E3MSCT,150-SMDA03-6E3TR,SMDA03-6E3MSTR,SMDA03-6E3MSTR,SMDA03-6E3MSCTR,SMDA03-6E3MSDKR,SMDA03-6E3MSDKR,SMDA03-6EMSCT,SMDA036E3,150-SMDA03-6E3CT,SMDA03-6E3MSCT,SMDA03-6E3MSTRR,SMDA03-6EMSTR
Base Product Number: SMDA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMDA03-6E3 1298775-SMDA03-6E3
Product Name 3.3V 9V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Cut Tape 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Power 300 watts 300 watts
Unlock Full Specs
to access all available technical data