Win Source Part Number: 1298989-SMCJ6071E3/T
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 165V
Voltage - Breakdown (Min): 180V
Voltage - Clamping (Max) @ Ipp: 308V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SMCJ6071E3/TR13,150-
Base Product Number: SMCJ6071
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298989-SMCJ6071E3/TR13 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AB, SMC |