Win Source Part Number: 1298902-SMCJ6040/TR1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.9V
Voltage - Clamping (Max) @ Ipp: 16.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 93A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SMCJ6040/TR13,150-SM
Base Product Number: SMCJ6040
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298902-SMCJ6040/TR13 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AB, SMC |