Microsemi Corp. Circuit Protection - TVS - Diodes SMCG6066E3/TR13

Description
Win Source Part Number: 1299017-SMCG6066E3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 105V Voltage - Breakdown (Min): 117V Voltage - Clamping (Max) @ Ipp: 191V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SMCG6066E3/TR13T R,SMCG6066E3/TR13 Base Product Number: SMCG6066 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1299017-SMCG6066E3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 105V Voltage - Breakdown (Min): 117V Voltage - Clamping (Max) @ Ipp: 191V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SMCG6066E3/TR13T R,SMCG6066E3/TR13 Base Product Number: SMCG6066 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299017-SMCG6066E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299017-SMCG6066E3/TR13
Circuit Protection - TVS - Diodes 1299017-SMCG6066E3/TR13
Win Source Part Number: 1299017-SMCG6066E3/T R13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 105V Voltage - Breakdown (Min): 117V Voltage - Clamping (Max) @ Ipp: 191V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: 150-SMCG6066E3/TR13T R,SMCG6066E3/TR13 Base Product Number: SMCG6066 Product Status: Obsolete

Win Source Part Number: 1299017-SMCG6066E3/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 105V
Voltage - Breakdown (Min): 117V
Voltage - Clamping (Max) @ Ipp: 191V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.8A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 150-SMCG6066E3/TR13TR,SMCG6066E3/TR13
Base Product Number: SMCG6066
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1299017-SMCG6066E3/TR13
Product Name Circuit Protection - TVS - Diodes
Package DO-215AB, SMC Gull Wing
Unlock Full Specs
to access all available technical data