Win Source Part Number: 1298844-SMCG5639AE3/
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SMCG5639AE3/TR13,150
Base Product Number: SMCG5639
Product Status: Obsolete
TVS DIODE 15.3VWM 25.2VC DO215AB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298844-SMCG5639AE3/TR13 | SMCG5639AE3/TR13 |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-215AB, SMC Gull Wing | DO-215AB (SMCG) |