Microsemi Corp. Circuit Protection - TVS - Diodes SMCG5637/TR13

Description
Win Source Part Number: 1298862-SMCG5637/TR1 3 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.1V Voltage - Breakdown (Min): 13.5V Voltage - Clamping (Max) @ Ipp: 22V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SMCG5637/TR13,150-SM CG5637/TR13TR Base Product Number: SMCG5637 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1298862-SMCG5637/TR1 3 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.1V Voltage - Breakdown (Min): 13.5V Voltage - Clamping (Max) @ Ipp: 22V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SMCG5637/TR13,150-SM CG5637/TR13TR Base Product Number: SMCG5637 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298862-SMCG5637/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298862-SMCG5637/TR13
Circuit Protection - TVS - Diodes 1298862-SMCG5637/TR13
Win Source Part Number: 1298862-SMCG5637/TR1 3 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.1V Voltage - Breakdown (Min): 13.5V Voltage - Clamping (Max) @ Ipp: 22V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SMCG5637/TR13,150-SM CG5637/TR13TR Base Product Number: SMCG5637 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1298862-SMCG5637/TR13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.1V
Voltage - Breakdown (Min): 13.5V
Voltage - Clamping (Max) @ Ipp: 22V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SMCG5637/TR13,150-SMCG5637/TR13TR
Base Product Number: SMCG5637
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1298862-SMCG5637/TR13
Product Name Circuit Protection - TVS - Diodes
Package DO-215AB, SMC Gull Wing
Unlock Full Specs
to access all available technical data