Manufacturer: Microsemi Corporation
Win Source Part Number: 801495-SMBJ8.0AE3/TR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Current - Peak Pulse (10/1000μs): 44.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 13.6V
Part Number Series: SMBJ8.0
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 801495-SMBJ8.0AE3/TR13 |
| Product Name | TVS - TVS - Diodes - SMBJ8.0AE3/TR13 |
| Peak Pulse Power | 600 watts |