Manufacturer: Microsemi Corporation
Win Source Part Number: 1097862-SMBJ70CAE3/T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMBJ (DO-214AA)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097862-SMBJ70CAE3/TR13 |
| Product Name | TVS - TVS - Diodes - SMBJ70CAE3/TR13 |
| Package | SMB; SMBJ (DO-214AA) |
| VWM | 70 volts |
| IPPM | 5.3 amps |