Manufacturer: Microsemi Corporation
Win Source Part Number: 064845-SMBJ5921BE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMBJ (DO-214AA)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 064845-SMBJ5921BE3 |
| Product Name | Diodes - Zener - Single - SMBJ5921BE3 |
| Life Cycle Stage | Active |
| Package | SMBJ (DO-214AA); SMB |
| VZ | 6.8 volts |
| ZZT | 2 ohms |