Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5378AE3/TR13

Description
Win Source Part Number: 1280194-SMBJ5378AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 72 V Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 90 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ5378AE3/TR13 TR,SMBJ5378AE3/TR13 Base Product Number: SMBJ5378 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1280194-SMBJ5378AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 72 V Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 90 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ5378AE3/TR13 TR,SMBJ5378AE3/TR13 Base Product Number: SMBJ5378 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280194-SMBJ5378AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280194-SMBJ5378AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280194-SMBJ5378AE3/TR13
Win Source Part Number: 1280194-SMBJ5378AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 72 V Voltage - Zener (Nom) (Vz): 100 V Impedance (Max) (Zzt): 90 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ5378AE3/TR13 TR,SMBJ5378AE3/TR13 Base Product Number: SMBJ5378 Product Status: Obsolete

Win Source Part Number: 1280194-SMBJ5378AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 72 V
Voltage - Zener (Nom) (Vz): 100 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-SMBJ5378AE3/TR13TR,SMBJ5378AE3/TR13
Base Product Number: SMBJ5378
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5378AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5378AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5378AE3/TR13
DIODE ZENER 100V 5W SMBJ

DIODE ZENER 100V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1280194-SMBJ5378AE3/TR13 SMBJ5378AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB SMBJ (DO-214AA); SMB
VZ 100 volts 100 volts
ZZT 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C3V0/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details