Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ5339AE3/TR13

Description
Win Source Part Number: 1279866-SMBJ5339AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 1 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ5339AE3/TR13,150 -SMBJ5339AE3/TR13TR Base Product Number: SMBJ5339 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279866-SMBJ5339AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 1 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ5339AE3/TR13,150 -SMBJ5339AE3/TR13TR Base Product Number: SMBJ5339 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279866-SMBJ5339AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279866-SMBJ5339AE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1279866-SMBJ5339AE3/TR13
Win Source Part Number: 1279866-SMBJ5339AE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 1 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ5339AE3/TR13,150 -SMBJ5339AE3/TR13TR Base Product Number: SMBJ5339 Product Status: Obsolete

Win Source Part Number: 1279866-SMBJ5339AE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 1 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBJ5339AE3/TR13,150-SMBJ5339AE3/TR13TR
Base Product Number: SMBJ5339
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5339AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5339AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5339AE3/TR13
DIODE ZENER 5.6V 5W SMBJ

DIODE ZENER 5.6V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1279866-SMBJ5339AE3/TR13 SMBJ5339AE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB SMBJ (DO-214AA); SMB
VZ 5.6 volts 5.6 volts
ZZT 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Voltage Nom Nexperia - 15AC2233 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
PD 425 milliwatts
View Details
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details