Microsemi Corp. 5.1V Zener Diode SMBJ5338B/TR13

Description
SMT 5.1V ZNR Product overview: SMBJ5338B/TR13 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5338B/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMT 5.1V ZNR Product overview: SMBJ5338B/TR13 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5338B/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V Zener Diode - 287-SMBJ5338B/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V Zener Diode
287-SMBJ5338B/TR13
5.1V Zener Diode 287-SMBJ5338B/TR13
SMT 5.1V ZNR Product overview: SMBJ5338B/TR13 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5338B/TR13 can be used for catalog matching and distributor lookup.

SMT 5.1V ZNR Product overview: SMBJ5338B/TR13 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 5.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBJ5338B/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5338B/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5338B/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5338B/TR13
DIODE ZENER 5.1V 5W SMBJ

DIODE ZENER 5.1V 5W SMBJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 287-SMBJ5338B/TR13 SMBJ5338B/TR13
Product Name 5.1V Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMBJ (DO-214AA); SMB
VZ 5.1 volts 5.1 volts
ZZT 2 ohms 2 ohms
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4749A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7081895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details