Microsemi Corp. Diodes - Zener - Single - SMBJ5337BE3/TR13 SMBJ5337BE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 895815-SMBJ5337BE3/T R13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.7 V 5 W ±5% Surface Mount SMBJ (DO-214AA) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: SMBJ5337 Categories: Discrete Semiconductor Products Case / Package: SMBJ (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMBJ5337BE3/TR13-ND, Q5506999, SMBJ5337BE3/TR13TR, SMBJ5337BE3/TR13DKR, Q7718517, SMBJ5337BE3/TR13CT
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 895815-SMBJ5337BE3/T R13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.7 V 5 W ±5% Surface Mount SMBJ (DO-214AA) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: SMBJ5337 Categories: Discrete Semiconductor Products Case / Package: SMBJ (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMBJ5337BE3/TR13-ND, Q5506999, SMBJ5337BE3/TR13TR, SMBJ5337BE3/TR13DKR, Q7718517, SMBJ5337BE3/TR13CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5337BE3/TR13 - 895815-SMBJ5337BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5337BE3/TR13
895815-SMBJ5337BE3/TR13
Diodes - Zener - Single - SMBJ5337BE3/TR13 895815-SMBJ5337BE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 895815-SMBJ5337BE3/T R13 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.7 V 5 W ±5% Surface Mount SMBJ (DO-214AA) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: SMBJ5337 Categories: Discrete Semiconductor Products Case / Package: SMBJ (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SMBJ5337BE3/TR13-ND, Q5506999, SMBJ5337BE3/TR13TR, SMBJ5337BE3/TR13DKR, Q7718517, SMBJ5337BE3/TR13CT

Manufacturer: Microsemi Corporation
Win Source Part Number: 895815-SMBJ5337BE3/TR13
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.7 V 5 W ±5% Surface Mount SMBJ (DO-214AA)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SMBJ5337
Categories: Discrete Semiconductor Products
Case / Package: SMBJ (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SMBJ5337BE3/TR13-ND, Q5506999, SMBJ5337BE3/TR13TR, SMBJ5337BE3/TR13DKR, Q7718517, SMBJ5337BE3/TR13CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5337BE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5337BE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5337BE3/TR13
DIODE ZENER 4.7V 5W SMBJ

DIODE ZENER 4.7V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 895815-SMBJ5337BE3/TR13 SMBJ5337BE3/TR13
Product Name Diodes - Zener - Single - SMBJ5337BE3/TR13 Discrete Semiconductor Products - Diodes - Zener
Package SMBJ (DO-214AA); SMB SMBJ (DO-214AA); SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B39J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers