Microsemi Corp. Diodes - Zener - Single - SMBJ5336B/TR13 SMBJ5336B/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1097807-SMBJ5336B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1097807-SMBJ5336B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMBJ5336B/TR13 - 1097807-SMBJ5336B/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMBJ5336B/TR13
1097807-SMBJ5336B/TR13
Diodes - Zener - Single - SMBJ5336B/TR13 1097807-SMBJ5336B/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1097807-SMBJ5336B/TR 13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SMBJ (DO-214AA) Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1097807-SMBJ5336B/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMBJ (DO-214AA)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ5336B/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ5336B/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ5336B/TR13
DIODE ZENER 4.3V 5W SMBJ

DIODE ZENER 4.3V 5W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1097807-SMBJ5336B/TR13 SMBJ5336B/TR13
Product Name Diodes - Zener - Single - SMBJ5336B/TR13 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMBJ (DO-214AA); SMB SMBJ (DO-214AA); SMB
VZ 4.3 volts 4.3 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details