Manufacturer: Microsemi Corporation
Win Source Part Number: 1097806-SMBJ5333B/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 300μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMBJ (DO-214AA)
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 3.3V 5W SMBJ
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1097806-SMBJ5333B/TR13 | SMBJ5333B/TR13 |
| Product Name | Diodes - Zener - Single - SMBJ5333B/TR13 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |
| Package | SMBJ (DO-214AA); SMB | SMBJ (DO-214AA); SMB |
| VZ | 3.3 volts | 3.3 volts |
| ZZT | 3 ohms | 3 ohms |