Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ4763CE3/TR13

Description
Win Source Part Number: 1280205-SMBJ4763CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 250 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4763CE3/TR13,150 -SMBJ4763CE3/TR13TR Base Product Number: SMBJ4763
Request a Quote Datasheet
Description
Win Source Part Number: 1280205-SMBJ4763CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 250 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4763CE3/TR13,150 -SMBJ4763CE3/TR13TR Base Product Number: SMBJ4763
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280205-SMBJ4763CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280205-SMBJ4763CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280205-SMBJ4763CE3/TR13
Win Source Part Number: 1280205-SMBJ4763CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V Voltage - Zener (Nom) (Vz): 91 V Impedance (Max) (Zzt): 250 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: SMBJ4763CE3/TR13,150 -SMBJ4763CE3/TR13TR Base Product Number: SMBJ4763

Win Source Part Number: 1280205-SMBJ4763CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 250 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBJ4763CE3/TR13,150-SMBJ4763CE3/TR13TR
Base Product Number: SMBJ4763

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ4763CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ4763CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ4763CE3/TR13
DIODE ZENER 91V 2W SMBJ

DIODE ZENER 91V 2W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1280205-SMBJ4763CE3/TR13 SMBJ4763CE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB SMBJ (DO-214AA); SMB
VZ 91 volts 91 volts
ZZT 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7515048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details