Win Source Part Number: 1280218-SMBJ4756C/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: SMBJ4756C/TR13,150-S
Base Product Number: SMBJ4756
RoHS Status: RoHS non-compliant
Zener Diodes Zener Voltage Regulator Diode
DIODE ZENER 47V 2W SMBJ
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1280218-SMBJ4756C/TR13 | SMBJ4756C/TR13 | SMBJ4756C/TR13 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AA, SMB | SMBJ (DO-214AA); SMB | |
| VZ | 47 volts | 47 volts | |
| ZZT | 80 ohms | 80 ohms |