Manufacturer: Microsemi Corporation
Win Source Part Number: 763702-SMBJ4754E3/TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AA, SMB
Mounting: SMD
Tolerance: ±10%
Power - Max: 2W
Current - Reverse Leakage @ Vr: 5μA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Categories: Discrete Semiconductor Products
Manufacturer Package: SMBJ (DO-214AA)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 60 Ohm
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 763702-SMBJ4754E3/TR13 |
| Product Name | Diodes - Zener - Single - SMBJ4754E3/TR13 |
| VZ | 39 volts |