MICROSEMI CORP.
SMBJ4749CE3/TR13 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Microsemi Corp.
Discrete Semiconductor Products - Diodes - Zener
SMBJ4749CE3/TR13
Description
DIODE ZENER 24V 2W SMBJ
-
Shenzhen Shengyu Electronics Technology Limited
Description
DIODE ZENER 24V 2W SMBJ
Technical Specifications
|
Product Category
|
Zener Diodes |
|
Product Number
|
SMBJ4749CE3/TR13 |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Active
|
|
Package
|
SMBJ (DO-214AA); SMB
|
|
VZ
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Package
SOD-123; Sod-123
Pin Count
2
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
4 suppliers