Microsemi Corp. Discrete Semiconductor Products - Diodes - Zener - Single SMBJ4748CE3/TR13

Description
Win Source Part Number: 1280235-SMBJ4748CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ4748CE3/TR13 TR,SMBJ4748CE3/TR13 Base Product Number: SMBJ4748
Request a Quote Datasheet
Description
Win Source Part Number: 1280235-SMBJ4748CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ4748CE3/TR13 TR,SMBJ4748CE3/TR13 Base Product Number: SMBJ4748
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1280235-SMBJ4748CE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1280235-SMBJ4748CE3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1280235-SMBJ4748CE3/TR13
Win Source Part Number: 1280235-SMBJ4748CE3/ TR13 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 2 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMBJ (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microsemi Corporation Other Names: 150-SMBJ4748CE3/TR13 TR,SMBJ4748CE3/TR13 Base Product Number: SMBJ4748

Win Source Part Number: 1280235-SMBJ4748CE3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 2 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microsemi Corporation
Other Names: 150-SMBJ4748CE3/TR13TR,SMBJ4748CE3/TR13
Base Product Number: SMBJ4748

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBJ4748CE3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBJ4748CE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMBJ4748CE3/TR13
DIODE ZENER 22V 2W SMBJ

DIODE ZENER 22V 2W SMBJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 1280235-SMBJ4748CE3/TR13 SMBJ4748CE3/TR13
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package DO-214AA, SMB SMBJ (DO-214AA); SMB
VZ 22 volts 22 volts
ZZT 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers